Altech Corp. Headers, Plugs and Sockets PVP02-5,08

Description
Position Terminal Block
Request a Quote Datasheet
Description
Position Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - PVP02-5,08-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
PVP02-5,08-ND
Headers, Plugs and Sockets PVP02-5,08-ND
Position Terminal Block

Position Terminal Block

Buy Now Datasheet
Fort Worth, TX, USA
Block, PCB; 2; 12 A; 300 V; 1.5 mm; 5 mm; 12 mm; PA6.8; Tin-Plated Brass
70077291
Block, PCB; 2; 12 A; 300 V; 1.5 mm; 5 mm; 12 mm; PA6.8; Tin-Plated Brass 70077291
Vertical Header Orientation, 12 A , Pluggable PCB Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Vertical Header Orientation, 12 A , Pluggable PCB Block
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number PVP02-5,08-ND 70077291
Product Name Headers, Plugs and Sockets Block, PCB; 2; 12 A; 300 V; 1.5 mm; 5 mm; 12 mm; PA6.8; Tin-Plated Brass
Connector Type Header Connector
Mounting Through Hole
Current Rating 16.0 amps 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
PC Pin, Single Post Connectors - 36-1406-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50016-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details