SAS PCIe, PSAS 5.0, Storage connectors, PSAS5 Vertical Receptacle, wide base, blade hold down, Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details, part number PSAS5F3130081TR
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount
CONN, SAS/PCIE, RCPT, 68POS, SMT; No. of Contacts:68Contacts;
CONN, SAS/PCIE, RCPT, 68POS, SMT; No. of Contacts:68Contacts;
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PSAS5F3130081TR | 609-PSAS5F3130081TR-ND | 26AK7750 |
| Product Name | SAS PCIe | Pluggable Connector Assemblies | Conn, Sas/pcie, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions |
| Termination | Surface Mount | Surface Mount Straight | |
| Voltage Rating | 30 volts | ||
| Current Rating | 1.5 amps |