Amphenol Corporation SAS PCIE PSAS4M2130021TR

Description
SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Right Angle, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M2130021TR.
Request a Quote Datasheet
Description
SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Right Angle, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M2130021TR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Right Angle, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M2130021TR.

SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Right Angle, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M2130021TR.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
345-PSAS4M2130021TR
SMD Electronic Connector 345-PSAS4M2130021TR
SAS/PCIe 4.0 (U.2 U.3) Connectors, Storage Server System, 68 Pin, Right Angle, Surface Mount , Header Product overview: PSAS4M2130021TR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-PSAS4M2130021TR can be used for catalog matching and distributor lookup.

SAS/PCIe 4.0 (U.2 U.3) Connectors, Storage Server System, 68 Pin, Right Angle, Surface Mount , Header Product overview: PSAS4M2130021TR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-PSAS4M2130021TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1364465-PSAS4M2130021TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1364465-PSAS4M2130021TR
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1364465-PSAS4M2130021TR
Win Source Part Number: 1364465-PSAS4M213002 1TR Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Package: Tape & Reel Product Status: Active Features: Board Guide, Pick and Place Cap, Solder Retention Base Product Number: PSAS4 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: SAS/PCIe Number of Positions: 68 Termination: Solder Connector Style: Plug

Win Source Part Number: 1364465-PSAS4M2130021TR
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Package: Tape & Reel
Product Status: Active
Features: Board Guide, Pick and Place Cap, Solder Retention
Base Product Number: PSAS4
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: SAS/PCIe
Number of Positions: 68
Termination: Solder
Connector Style: Plug

Buy Now Datasheet
Pluggable Connector Assemblies - 609-PSAS4M2130021TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS4M2130021TR-ND
Pluggable Connector Assemblies 609-PSAS4M2130021TR-ND
68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle

68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 609-PSAS4M2130021CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS4M2130021CT-ND
Pluggable Connector Assemblies 609-PSAS4M2130021CT-ND
68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle

68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Sas/pcie Conn, Header, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 64AH2367 - Newark, An Avnet Company
Chicago, IL, United States
Sas/pcie Conn, Header, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
64AH2367
Sas/pcie Conn, Header, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions 64AH2367
SAS/PCIE CONN, HEADER, R/A, 68POS, SMT; No. of Contacts:68Contacts; Gender:Header; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

SAS/PCIE CONN, HEADER, R/A, 68POS, SMT; No. of Contacts:68Contacts; Gender:Header; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - PSAS4M2130021TR - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
PSAS4M2130021TR
Pluggable Connectors PSAS4M2130021TR
SAS/PCIE 4.0 (U.2 & U.3) CONNECT

SAS/PCIE 4.0 (U.2 & U.3) CONNECT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number PSAS4M2130021TR 345-PSAS4M2130021TR 1364465-PSAS4M2130021TR 609-PSAS4M2130021TR-ND 64AH2367 PSAS4M2130021TR
Product Name SAS PCIE SMD Electronic Connector Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies Sas/pcie Conn, Header, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions Pluggable Connectors
Connector Type PC Card Connector Plug
Geometry Right Angle Plug
Termination Surface Mount Solder Surface Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28480-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
5 suppliers
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details