Amphenol Communications Solutions SAS PCIE PSAS4M3130061TR

Description
SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Vertical, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M3130061TR.
Request a Quote Datasheet
Description
SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Vertical, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M3130061TR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Vertical, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M3130061TR.

SAS PCIE, SAS/PCIe 4.0 (U.2 & U.3) Connectors, Storage & Server System, 68 Pin, Vertical, Surface Mount , Header., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of SAS PCIE, part number PSAS4M3130061TR.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-PSAS4M3130061CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS4M3130061CT-ND
Pluggable Connector Assemblies 609-PSAS4M3130061CT-ND
68 Position SAS/PCIe Plug Connector Solder Surface Mount

68 Position SAS/PCIe Plug Connector Solder Surface Mount

Buy Now Datasheet
Sas/pcie Conn, Header, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 64AH2369 - Newark, An Avnet Company
Chicago, IL, United States
Sas/pcie Conn, Header, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
64AH2369
Sas/pcie Conn, Header, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions 64AH2369
SAS/PCIE CONN, HEADER, 68POS, SMT; No. of Contacts:68Contacts; Gender:Header; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SAS/PCIE CONN, HEADER, 68POS, SMT; No. of Contacts:68Contacts; Gender:Header; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - PSAS4M3130061TR - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
PSAS4M3130061TR
Pluggable Connectors PSAS4M3130061TR
SAS/PCIE 4.0 (U.2 & U.3) CONNECT

SAS/PCIE 4.0 (U.2 & U.3) CONNECT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number PSAS4M3130061TR 609-PSAS4M3130061CT-ND 64AH2369 PSAS4M3130061TR
Product Name SAS PCIE Pluggable Connector Assemblies Sas/pcie Conn, Header, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions Pluggable Connectors
Connector Type PC Card Connector Plug
Termination Surface Mount Surface Mount
Voltage Rating 500 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data