Amphenol Corporation SAS PCIe PSAS5F2130021TR

Description
SAS PCIe, SAS PCIe,Storage connectors, 5.0, receptacle, Right Angle, Surface Mount, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSAS5F2130021TR
Request a Quote Datasheet
Description
SAS PCIe, SAS PCIe,Storage connectors, 5.0, receptacle, Right Angle, Surface Mount, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSAS5F2130021TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS PCIe, SAS PCIe,Storage connectors, 5.0, receptacle, Right Angle, Surface Mount, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSAS5F2130021TR

SAS PCIe, SAS PCIe,Storage connectors, 5.0, receptacle, Right Angle, Surface Mount, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSAS5F2130021TR

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-PSAS5F2130021TRCT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS5F2130021TRCT-ND
Pluggable Connector Assemblies 609-PSAS5F2130021TRCT-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 609-PSAS5F2130021TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSAS5F2130021TR-ND
Pluggable Connector Assemblies 609-PSAS5F2130021TR-ND
68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle

68 Position SAS/PCIe Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Conn, Sas/pcie, R/a Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 31AK7850 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Sas/pcie, R/a Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
31AK7850
Conn, Sas/pcie, R/a Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions 31AK7850
CONN, SAS/PCIE, R/A RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Right Angle; Product Range:PSAS Series; Connector Mounting:PCB Mount

CONN, SAS/PCIE, R/A RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Right Angle; Product Range:PSAS Series; Connector Mounting:PCB Mount

Supplier's Site Datasheet
Conn, Sas/pcie, R/a Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 77AJ9019 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Sas/pcie, R/a Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
77AJ9019
Conn, Sas/pcie, R/a Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions 77AJ9019
CONN, SAS/PCIE, R/A RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Right Angle; Product Range:PSAS Series; Connector Mounting:PCB Mount

CONN, SAS/PCIE, R/A RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount Right Angle; Product Range:PSAS Series; Connector Mounting:PCB Mount

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number PSAS5F2130021TR 609-PSAS5F2130021TRCT-ND 31AK7850
Product Name SAS PCIe Pluggable Connector Assemblies Conn, Sas/pcie, R/a Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Receptacle
Geometry Right Angle
Termination Surface Mount Surface Mount Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50017-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details