Amphenol Communications Solutions SAS PCIe PSASM2130151TR

Description
SAS PCIe, SAS PCIe,Storage connectors,12G, 68pin, plug, Right Angle, Surface Mount, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSASM2130151TR
Request a Quote Datasheet
Description
SAS PCIe, SAS PCIe,Storage connectors,12G, 68pin, plug, Right Angle, Surface Mount, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSASM2130151TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS PCIe - PSASM2130151TR - Amphenol Communications Solutions
Nashua, NH, United States
SAS PCIe, SAS PCIe,Storage connectors,12G, 68pin, plug, Right Angle, Surface Mount, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSASM2130151TR

SAS PCIe, SAS PCIe,Storage connectors,12G, 68pin, plug, Right Angle, Surface Mount, Amphenol is one of the leading manufacturers of SAS PCIe; STORAGE AND SERVER CONNECTOR. Contact us today for more details of SAS PCIe;, part number PSASM2130151TR

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-PSASM2130151TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-PSASM2130151TR-ND
Pluggable Connector Assemblies 609-PSASM2130151TR-ND
SAS PCIE,12G, 68PIN, PLUG, R/A,

SAS PCIE,12G, 68PIN, PLUG, R/A,

Buy Now Datasheet
Sas Pcie,12G, 68Pin, Plug, R/a, Smt / Tap/rl Rohs Compliant Amphenol Communications Solutions - 69AH5497 - Newark, An Avnet Company
Chicago, IL, United States
Sas Pcie,12G, 68Pin, Plug, R/a, Smt / Tap/rl Rohs Compliant Amphenol Communications Solutions
69AH5497
Sas Pcie,12G, 68Pin, Plug, R/a, Smt / Tap/rl Rohs Compliant Amphenol Communications Solutions 69AH5497
SAS PCIe,12G, 68pin, plug, R/A, SMT / Tap/Rl RoHS Compliant: Yes

SAS PCIe,12G, 68pin, plug, R/A, SMT / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Cardedge Connector, 68P; Card Edge Connector Type Amphenol Communications Solutions - 27AJ3779 - Newark, An Avnet Company
Chicago, IL, United States
Cardedge Connector, 68P; Card Edge Connector Type Amphenol Communications Solutions
27AJ3779
Cardedge Connector, 68P; Card Edge Connector Type Amphenol Communications Solutions 27AJ3779
CARDEDGE CONNECTOR, 68P; Card Edge Connector Type:-; Card Thickness:-; No. of Contacts:68 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

CARDEDGE CONNECTOR, 68P; Card Edge Connector Type:-; Card Thickness:-; No. of Contacts:68 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number PSASM2130151TR 609-PSASM2130151TR-ND 69AH5497 27AJ3779
Product Name SAS PCIe Pluggable Connector Assemblies Sas Pcie,12G, 68Pin, Plug, R/a, Smt / Tap/rl Rohs Compliant Amphenol Communications Solutions Cardedge Connector, 68P; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Plug Card Edge Connector
Gender Male / Plug
Geometry Right Angle Right Angle
Termination Surface Mount Solder
Unlock Full Specs
to access all available technical data