SAS PCIe RA Plug 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, plug, Right Angle, Surface Mount, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASM2130391TR
Win Source Part Number: 1086061-PSASM2130391
Category: Connectors, Interconnects>Plugga
Number of Positions: 68
Features: Board Guide, Flange
Connector Type: SAS/PCIe
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Connector Style: Plug
Standard Package: 500
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-PSASM2130391CT,6
Base Product Number: PSASM
SAS PCIe 12G Storage and server connector 68pin plug Right Angle Surface Mount Product overview: PSASM2130391TR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-PSASM2130391TR can be used for catalog matching and distributor lookup.
68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
SAS PCIe,12G, 68pin, plug, R/A, SMT / Reel
SAS PCIE,12G, 68PIN, PLUG, RIGHT
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PSASM2130391TR | 1086061-PSASM2130391TR | 345-PSASM2130391TR | 609-PSASM2130391CT-ND | 69AH5501 | PSASM2130391TR |
| Product Name | SAS PCIe RA Plug 12Gb/s | Connectors, Interconnects - Pluggable Connectors | SMD Electronic Connector | Pluggable Connector Assemblies | Sas Pcie,12G, 68Pin, Plug, R/a, Smt / Reel Amphenol Communications Solutions | Pluggable Connectors |
| Connector Type | PC Card Connector | Plug | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Plug | ||||
| Termination | Surface Mount | Solder |