Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
Bulgin PX0575/15/PC IEC Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 708-2622-ND | 3118031 |
| Product Name | Power Entry Modules (PEM) | IEC Connectors |
| Mounting | Panel Mount, Snap-In; Through Hole, Right Angle | Snap-in |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 10.0 amps | |
| Number of Contacts | 3 # |