"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Connectors Board to Board, PCB Mt Pin Hders & Recept
CONN HEADER R/A 6POS 2.54MM
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-LHS-06-TRA-ND | LHS-06-TRA | 1001-LHS-06-TRA |
| Product Name | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | Rectangular Connectors |
| Connector Type | Header Connector; Header | Board to Board Connector | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |