D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 25 way Pin Straight, Solder, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD25P24A4GX00LF.
LD25P24A4GX00LF-DSUB
25 Position D-Sub Plug, Male Pins Connector
LD25P24A4GX00LF-DSUB
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | LD25P24A4GX00LF | LD25P24A4GX00LF | LD25P24A4GX00LF-ND | 79X7608 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Ld25P24A4Gx00Lf-Dsub S/s Stb 25 Pin Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole |