D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 37 way Socket Straight, Solder, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD37S24A4GX00LF.
37 Position D-Sub Receptacle, Female Sockets Connector
LD37S24A4GX00LF-DSUB
LD37S24A4GX00LF-DSUB
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | LD37S24A4GX00LF | LD37S24A4GX00LF-ND | LD37S24A4GX00LF | 79X7625 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Ld37S24A4Gx00Lf-Dsub S/s Stb 37 Sock Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole |