D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 15 way Socket Right Angle, Solder US standard, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD15S33E4GV00LF.
LD15S33E4GV00LF-DSUB
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:LD Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | LD15S33E4GV00LF | LD15S33E4GV00LF | LD15S33E4GV00LF | LD15S33E4GV00LF-ND | 79X7603 |
| Product Name | D-Subminiature | Connectors Unreviewed | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Gender | Female / Jack | ||||
| Geometry | Right Angle | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Board Edge, Through Hole, Right Angle |