Sullins Connector Solutions, Inc. Headers, Receptacles, Female Sockets LPPB022CFFN-RC

Description
"4 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"4 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - S9009E-02-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
S9009E-02-ND
Headers, Receptacles, Female Sockets S9009E-02-ND
"4 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"

"4 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
LPPB022CFFN-RC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets LPPB022CFFN-RC
CONN HDR 4POS 0.05 GOLD PCB

CONN HDR 4POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number S9009E-02-ND LPPB022CFFN-RC
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Nano Strip Connectors - A79025-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details