D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 37 way Socket Straight, Solder, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD37S24A4GV00LF.
DSUB S/S STB 37 SOCK LF
LD37S24A4GV00LF-DSUB
37 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:LD Series; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | LD37S24A4GV00LF | LD37S24A4GV00LF | LD37S24A4GV00LF | LD37S24A4GV00LF-ND | 79X7624 |
| Product Name | D-Subminiature | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole | Through Hole Mount |