D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 25 way Socket Right Angle, Solder US standard, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD25S33E4GX00LF.
25 Position D-Sub Receptacle, Female Sockets Connector
LD25S33E4GX00LF-DSUB
LD25S33E4GX00LF-DSUB
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | LD25S33E4GX00LF | LD25S33E4GX00LF-ND | LD25S33E4GX00LF | 79X7615 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Ld25S33E4Gx00Lf-Dsub R/a Stb 25 Socket / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Board Edge, Through Hole, Right Angle |