D-Subminiature Economy range, D-Subminiature Economy range, Input Output Connectors, Signal 9 way Pin Straight Solder, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 2.4mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Economy range partnumber,LD09P24B4
LD09P24B4GV00LF-DSUB
CONN D-SUB PLUG 9POS VERT SOLDER
LD09P24B4GV00LF-DSUB
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | LD09P24B4GV00LF | LD09P24B4GV00LF | 609-LD09P24B4GV00LF-ND | 03AJ1884 |
| Product Name | D-Subminiature Economy range | D-Sub Connectors | D-Sub Connector Assemblies | Ld09P24B4Gv00Lf-Dsub S/s Stb 09Pin Lf / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole |