Amphenol Communications Solutions D-Subminiature LD37P33E4GV00LF

Description
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 37 way Pin Right Angle, Solder US standard, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD37P33E4GV00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 37 way Pin Right Angle, Solder US standard, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD37P33E4GV00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - LD37P33E4GV00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
LD37P33E4GV00LF
D-Subminiature LD37P33E4GV00LF
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 37 way Pin Right Angle, Solder US standard, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD37P33E4GV00LF.

D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 37 way Pin Right Angle, Solder US standard, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD37P33E4GV00LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
LD37P33E4GV00LF
D-Sub Connectors LD37P33E4GV00LF
LD37P33E4GV00LF-DSUB R/A STB 37 PIN

LD37P33E4GV00LF-DSUB R/A STB 37 PIN

Buy Now
D-Sub Connector Assemblies - LD37P33E4GV00LF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
LD37P33E4GV00LF-ND
D-Sub Connector Assemblies LD37P33E4GV00LF-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Ld37P33E4Gv00Lf-Dsub R/a Stb 37 Pin / Tray Rohs Compliant Amphenol Communications Solutions - 79X7620 - Newark, An Avnet Company
Chicago, IL, United States
Ld37P33E4Gv00Lf-Dsub R/a Stb 37 Pin / Tray Rohs Compliant Amphenol Communications Solutions
79X7620
Ld37P33E4Gv00Lf-Dsub R/a Stb 37 Pin / Tray Rohs Compliant Amphenol Communications Solutions 79X7620
LD37P33E4GV00LF-DSUB R/A STB 37 PIN / Tray RoHS Compliant: Yes

LD37P33E4GV00LF-DSUB R/A STB 37 PIN / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number LD37P33E4GV00LF LD37P33E4GV00LF LD37P33E4GV00LF-ND 79X7620
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Ld37P33E4Gv00Lf-Dsub R/a Stb 37 Pin / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Gender Female / Jack
Geometry Right Angle
Termination Solder Tail
Mounting Harpoons + Female Screw UNC 4-40 + Electrical continuity Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17HC18FBF200 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002806ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10502403ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
2 suppliers