Amphenol Corporation D-Subminiature LD15S24A4GV00LF

Description
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 15 way Socket Straight, Solder, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD15S24A4GV00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 15 way Socket Straight, Solder, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD15S24A4GV00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - LD15S24A4GV00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
LD15S24A4GV00LF
D-Subminiature LD15S24A4GV00LF
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 15 way Socket Straight, Solder, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD15S24A4GV00LF.

D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 15 way Socket Straight, Solder, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD15S24A4GV00LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
LD15S24A4GV00LF
D-Sub Connectors LD15S24A4GV00LF
LD15S24A4GV00LF-DSUB S/S STB 15 SOCK LF

LD15S24A4GV00LF-DSUB S/S STB 15 SOCK LF

Buy Now
D-Sub Connector Assemblies - 609-5195-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5195-ND
D-Sub Connector Assemblies 609-5195-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Conn, Rcpt, 15Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions - 79X7601 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions
79X7601
D-Sub Conn, Rcpt, 15Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions 79X7601
D-SUB CONN, RCPT, 15POS, THROUGH HOLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI DELTA-D LD Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, THROUGH HOLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI DELTA-D LD Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number LD15S24A4GV00LF LD15S24A4GV00LF 609-5195-ND 79X7601
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D-Sub Conn, Rcpt, 15Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Gender Female / Jack
Geometry Straight
Termination Solder Tail Solder
Mounting Harpoons + Female Screw UNC 4-40 + Electrical continuity Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Eurocard Connectors - 148292-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
5 suppliers
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details