Adam Technologies, Inc. Headers, Male Pins LHD-02-TS

Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2057-LHD-02-TS-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2057-LHD-02-TS-ND
Headers, Male Pins 2057-LHD-02-TS-ND
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

Buy Now Datasheet
Rectangular Connectors - 1001-LHD-02-TS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rectangular Connectors
1001-LHD-02-TS
Rectangular Connectors 1001-LHD-02-TS
CONN HEADER VERT 2POS 3.96MM

CONN HEADER VERT 2POS 3.96MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 2057-LHD-02-TS-ND 1001-LHD-02-TS
Product Name Headers, Male Pins Rectangular Connectors
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79016-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11310-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details