D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Pin Right Angle, Solder Europe standard, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09P13A4GV00LF.
9 Position D-Sub Plug, Male Pins Connector
DSUB R/A STB 9 PIN LF
LD09P13A4GV00LF-DSUB
D-SUB CONN, PLUG, R/A, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCI DELTA-D LD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | LD09P13A4GV00LF | 609-5182-ND | Amphenol FCI LD09P13A4GV00LF | LD09P13A4GV00LF | 79X7581 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Conn, Plug, R/a, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Gender | Female / Jack | Male / Plug | |||
| Geometry | Right Angle | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Board Edge, Through Hole, Right Angle | Through Hole Mount |