Amphenol Corporation D-Subminiature LD09S24A4GX00LF

Description
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Socket Straight, Solder, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09S24A4GX00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Socket Straight, Solder, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09S24A4GX00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - LD09S24A4GX00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
LD09S24A4GX00LF
D-Subminiature LD09S24A4GX00LF
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Socket Straight, Solder, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09S24A4GX00LF.

D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Socket Straight, Solder, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09S24A4GX00LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
LD09S24A4GX00LF
D-Sub Connectors LD09S24A4GX00LF
LD09S24A4GX00LF-DSUB S/S STB 09SOCK LF

LD09S24A4GX00LF-DSUB S/S STB 09SOCK LF

Buy Now
D-Sub Connector Assemblies - 609-5191-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5191-ND
D-Sub Connector Assemblies 609-5191-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 9Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions - 79X7590 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions
79X7590
D Sub Conn, Rcpt, 9Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions 79X7590
D SUB CONN, RCPT, 9POS, THROUGH HOLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI DELTA-D LD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, THROUGH HOLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI DELTA-D LD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number LD09S24A4GX00LF LD09S24A4GX00LF 609-5191-ND 79X7590
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, 9Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight
Termination Solder Tail Solder
Mounting Harpoons + Threaded Insert UNC 4-40 + Electrical continuity Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
STAMPED PIN D-SubMINIATURE - 17EBH026SAA110 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details