Amphenol Corporation D-Subminiature LD09P33E4GX00LF

Description
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Pin Right Angle, Solder US standard, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09P33E4GX00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Pin Right Angle, Solder US standard, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09P33E4GX00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - LD09P33E4GX00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
LD09P33E4GX00LF
D-Subminiature LD09P33E4GX00LF
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Pin Right Angle, Solder US standard, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09P33E4GX00LF.

D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Pin Right Angle, Solder US standard, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09P33E4GX00LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
LD09P33E4GX00LF
D-Sub Connectors LD09P33E4GX00LF
LD09P33E4GX00LF-DSUB R/A STB 9 PIN LF

LD09P33E4GX00LF-DSUB R/A STB 9 PIN LF

Buy Now
D-Sub Connector Assemblies - 609-5187-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5187-ND
D-Sub Connector Assemblies 609-5187-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors Unreviewed - LD09P33E4GX00LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
LD09P33E4GX00LF
Connectors Unreviewed LD09P33E4GX00LF
DSUB R/A STB 9 PIN LF

DSUB R/A STB 9 PIN LF

Buy Now
D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 79X7586 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
79X7586
D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 79X7586
D SUB CONN, PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:LD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:LD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number LD09P33E4GX00LF LD09P33E4GX00LF 609-5187-ND LD09P33E4GX00LF 79X7586
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Connectors Unreviewed D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Right Angle
Termination Solder Tail Solder
Mounting Harpoons + Threaded Insert UNC 4-40 + Electrical continuity Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1-148057-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98002-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details