"Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)"
CONN HEADER R/A 8POS 3.96MM
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2057-LHB-08-SB1-ND | 1001-LHB-08-SB1 |
| Product Name | Headers, Male Pins | Rectangular Connectors |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 250 volts |