D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Socket Right Angle, Solder US standard, 50 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09S33E4GV00LF.
LD09S33E4GV00LF-DSUB
9 Position D-Sub Receptacle, Female Sockets Connector
9P Female D-Sub Copper Alloy Right-Angle Gold 2 5A -55°C~+105°C Push-Pull D-Sub/DVI/HDMI Connectors ROHS
D-SUB CONN, RCPT, R/A, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI DELTA-D LD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
LD09S33E4GV00LF-DSUB
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | LD09S33E4GV00LF | LD09S33E4GV00LF | 609-5192-ND | LD09S33E4GV00LF | 79X7591 | 38AJ7760 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Connectors >> D-Sub/DVI/HDMI Connectors | D-Sub Conn, Rcpt, R/a, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions | Ld09S33E4Gv00Lf-Dsub R/a Stb 09 Socket / Amphenol Fci Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Solder Tail | Solder | ||||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole, Right Angle | Right-Angle |