CONN HEADER VERT 3POS 2.54MM
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
CONN HEADER VERT 3POS 2.54MM Product overview: LHA-03-TS from Adam Tech is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-LHA-03-TS can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | LHA-03-TS | 1001-LHA-03-TS | 2057-LHA-03-TS-ND | 314-LHA-03-TS |
| Product Name | Connectors | Rectangular Connectors | Headers, Male Pins | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |