Amphenol Corporation D-Subminiature LD09S13A4GX00LF

Description
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Socket Right Angle, Solder Europe standard, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09S13A4GX00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Socket Right Angle, Solder Europe standard, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09S13A4GX00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - LD09S13A4GX00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
LD09S13A4GX00LF
D-Subminiature LD09S13A4GX00LF
D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Socket Right Angle, Solder Europe standard, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09S13A4GX00LF.

D-Subminiature, D-Subminiature Economy Range, Input Output Connectors, Signal 9 way Socket Right Angle, Solder Europe standard, 50 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6 mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number LD09S13A4GX00LF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-5189-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5189-ND
D-Sub Connector Assemblies 609-5189-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365210-LD09S13A4GX00LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365210-LD09S13A4GX00LF
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365210-LD09S13A4GX00LF
Win Source Part Number: 1365210-LD09S13A4GX0 0LF Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: LD Package: Tray Product Status: Active Features: Board Lock Base Product Number: LD09S13 Mounting Type: Board Edge, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A per Contact Contact Finish: Gold Contact Finish Thickness: Flash Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Positions: 9 Number of Rows: 2 Termination: Solder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Flange Feature: Housing/Shell (4-40) Dielectric Material: Thermoplastic Connector Style: D-Sub Shell Size, Connector Layout: 1 (DE, E) Shell Material, Finish: Steel, Tin-Nickel Plated Backset Spacing: 0.409" (10.40mm)

Win Source Part Number: 1365210-LD09S13A4GX00LF
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: LD
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: LD09S13
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5A per Contact
Contact Finish: Gold
Contact Finish Thickness: Flash
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Termination: Solder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Flange Feature: Housing/Shell (4-40)
Dielectric Material: Thermoplastic
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Tin-Nickel Plated
Backset Spacing: 0.409" (10.40mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-LD09S13A4GX00LF
Electronic Connector 438-LD09S13A4GX00LF
D-Sub Standard Connectors D-Sub Delta D Signal 9way,R/A,50cycle Product overview: LD09S13A4GX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-LD09S13A4GX00LF can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors D-Sub Delta D Signal 9way,R/A,50cycle Product overview: LD09S13A4GX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-LD09S13A4GX00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
LD09S13A4GX00LF
D-Sub Connectors LD09S13A4GX00LF
LD09S13A4GX00LF-DSUB R/A STB 09 SOCKET

LD09S13A4GX00LF-DSUB R/A STB 09 SOCKET

Buy Now
D-Sub Conn, Rcpt, R/a, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 79X7588 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, R/a, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions
79X7588
D-Sub Conn, Rcpt, R/a, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions 79X7588
D-SUB CONN, RCPT, R/A, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI DELTA-D LD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, R/A, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI DELTA-D LD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LD09S13A4GX00LF 609-5189-ND 1365210-LD09S13A4GX00LF 438-LD09S13A4GX00LF LD09S13A4GX00LF 79X7588
Product Name D-Subminiature D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Electronic Connector D-Sub Connectors D-Sub Conn, Rcpt, R/a, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle
Termination Solder Tail Solder Solder
Mounting Harpoons + Threaded Insert UNC 4-40 + Electrical continuity Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data