CR Magnetics, Inc. Current Sense Transformers CR8348-1000

Description
Win Source Part Number: 1384712-CR8348-1000 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384712-CR8348-1000 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384712-CR8348-1000 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384712-CR8348-1000
Current Sense Transformers 1384712-CR8348-1000
Win Source Part Number: 1384712-CR8348-1000 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384712-CR8348-1000
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - 582-1161-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1161-ND
Current Sense Transformers 582-1161-ND
20A Current Sense Transformer 20Hz ~ 1kHz 24Ohm Through Hole

20A Current Sense Transformer 20Hz ~ 1kHz 24Ohm Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transformers Transformers
Product Number 1384712-CR8348-1000 582-1161-ND
Product Name Current Sense Transformers Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
D18XX, CS1XXX Series Current Sensors - CS1200L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1516-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details