CR Magnetics, Inc. Current Sense Transformers CR8348-2000

Description
50A Current Sense Transformer 20Hz ~ 1kHz 106Ohm Through Hole
Request a Quote Datasheet
Description
50A Current Sense Transformer 20Hz ~ 1kHz 106Ohm Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 582-1010-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1010-ND
Current Sense Transformers 582-1010-ND
50A Current Sense Transformer 20Hz ~ 1kHz 106Ohm Through Hole

50A Current Sense Transformer 20Hz ~ 1kHz 106Ohm Through Hole

Buy Now Datasheet
Current Sense Transformers - 1384714-CR8348-2000 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384714-CR8348-2000
Current Sense Transformers 1384714-CR8348-2000
Win Source Part Number: 1384714-CR8348-2000 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384714-CR8348-2000
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CR8348-2000
Transformers - Current Sense Transformers CR8348-2000
CURR SENSE XFMR 50A T/H

CURR SENSE XFMR 50A T/H

Supplier's Site
Current Sense Transformers - CR8348-2000 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CR8348-2000
Current Sense Transformers CR8348-2000
CURR SENSE XFMR 50A T/H

CURR SENSE XFMR 50A T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers
Product Number 582-1010-ND 1384714-CR8348-2000 CR8348-2000 CR8348-2000
Product Name Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details