Current Sense Transformer
CURRENT TRANSFORMER, 50:5 AMP, FOR IMH/APLIT
CURR SENSE XFMR
CURRENT TRANSFORMER, 50:5A, 2VA; CT Construction:Donut; Current Ratio:50:5; Accuracy Class:-; Power Rating:2VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | RLC572-ND | 70030415 | CT005050 | CT005050 | 63R2558 |
| Product Name | Current Sense Transformers | CURRENT TRANSFORMER, 50:5 AMP, FOR IMH/APLIT | Current Sense Transformers | Transformers - Current Sense Transformers | Current Transformer, 50 Red Lion Controls |
| Category | Signal | Signal | Signal |