The CR8420-1000 Current Sense Transformer from Win Source Electronics is designed for applications such as motor load measurement, power meters, high-frequency current sensing, and ground fault sensing. It features a high turns ratio and is available with custom lead lengths. The transformer can handle a maximum continuous primary current of 50A and has an insulation voltage rating of 3500 Vac for one minute. The operating temperature range is from -40°C to +85°C for general purpose and nickel designs, and -40°C to +65°C for high-frequency applications. The device is recognized under IATF 16949:2016 standards, ensuring compliance with quality management systems in the automotive sector. Engineers considering this transformer should note its effective turns ratio and the importance of selecting the appropriate resistance for optimal linearity in measurements.
50A Current Sense Transformer 20Hz ~ 1kHz 22Ohm Free Hanging (In-Line)
Win Source Part Number: 1384741-CR8420-1000
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.
CURR SENSE XFMR 50A IN-LINE
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 582-1162-ND | 1384741-CR8420-1000 | CR8420-1000 |
| Product Name | Current Sense Transformers | Current Sense Transformers | Transformers - Current Sense Transformers |
| Category | Signal | Signal | Signal |