CR Magnetics, Inc. Current Sense Transformers CR8450-2000-F

Description
Win Source Part Number: 1384764-CR8450-2000- F Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384764-CR8450-2000- F Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384764-CR8450-2000-F - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384764-CR8450-2000-F
Current Sense Transformers 1384764-CR8450-2000-F
Win Source Part Number: 1384764-CR8450-2000- F Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384764-CR8450-2000-F
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - CR8450-2000-F-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
CR8450-2000-F-ND
Current Sense Transformers CR8450-2000-F-ND
100A Current Sense Transformer 20Hz ~ 200kHz 63Ohm Free Hanging (In-Line)

100A Current Sense Transformer 20Hz ~ 200kHz 63Ohm Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transformers Transformers
Product Number 1384764-CR8450-2000-F CR8450-2000-F-ND
Product Name Current Sense Transformers Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP2 Series Hexa-Path Magnetics - HPH2-0083 HPH2-0083LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672209-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details