CR Magnetics, Inc. Current Sense Transformers CR8349-1500

Description
75A Current Sense Transformer 20Hz ~ 200kHz 80Ohm Through Hole
Request a Quote Datasheet
Description
75A Current Sense Transformer 20Hz ~ 200kHz 80Ohm Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 582-1012-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1012-ND
Current Sense Transformers 582-1012-ND
75A Current Sense Transformer 20Hz ~ 200kHz 80Ohm Through Hole

75A Current Sense Transformer 20Hz ~ 200kHz 80Ohm Through Hole

Buy Now Datasheet
Current Sense Transformers - 1384722-CR8349-1500 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384722-CR8349-1500
Current Sense Transformers 1384722-CR8349-1500
Win Source Part Number: 1384722-CR8349-1500 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384722-CR8349-1500
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CR8349-1500
Transformers - Current Sense Transformers CR8349-1500
CURR SENSE XFMR 75A T/H

CURR SENSE XFMR 75A T/H

Supplier's Site
Current Sense Transformers - CR8349-1500 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CR8349-1500
Current Sense Transformers CR8349-1500
CURR SENSE XFMR 75A T/H

CURR SENSE XFMR 75A T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers
Product Number 582-1012-ND 1384722-CR8349-1500 CR8349-1500 CR8349-1500
Product Name Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details