CR Magnetics, Inc. Current Sense Transformers CR8349-2000-F

Description
75A Current Sense Transformer 20Hz ~ 200kHz 109Ohm Through Hole
Request a Quote Datasheet
Description
75A Current Sense Transformer 20Hz ~ 200kHz 109Ohm Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - CR8349-2000-F-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
CR8349-2000-F-ND
Current Sense Transformers CR8349-2000-F-ND
75A Current Sense Transformer 20Hz ~ 200kHz 109Ohm Through Hole

75A Current Sense Transformer 20Hz ~ 200kHz 109Ohm Through Hole

Buy Now Datasheet
Current Sense Transformers - 1384725-CR8349-2000-F - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384725-CR8349-2000-F
Current Sense Transformers 1384725-CR8349-2000-F
Win Source Part Number: 1384725-CR8349-2000- F Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384725-CR8349-2000-F
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transformers Transformers
Product Number CR8349-2000-F-ND 1384725-CR8349-2000-F
Product Name Current Sense Transformers Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - FA2659-ALC - ODG (Origin Data Global)
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672324-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
2 suppliers