Eaton Corporation Specialty Transformers CTX210659-R

Description
TRANSFORMR CCFL 2.5W 13V 5MA SMD
Request a Quote Datasheet
Description
TRANSFORMR CCFL 2.5W 13V 5MA SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 513-1123-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
513-1123-ND
Specialty Transformers 513-1123-ND
TRANSFORMR CCFL 2.5W 13V 5MA SMD

TRANSFORMR CCFL 2.5W 13V 5MA SMD

Buy Now Datasheet
XFMR,CCFL,1-3W,4VDC, 700VAC@0.005A,GW - 70037867 - Allied Electronics, Inc.
Fort Worth, TX, USA
XFMR,CCFL,1-3W,4VDC, 700VAC@0.005A,GW
70037867
XFMR,CCFL,1-3W,4VDC, 700VAC@0.005A,GW 70037867
Features Transformers for Use in CCFL Power Supplies, Available in Through-Hole and Surface Mount Recess or Gull Wing Versions, Incorporating Floating or Fixed Secondary Technology Supply Output Current Up to 30 Milli-Amps Frequency Range from 40 to 80 kHz Deliver Output Power from 2.5 to 14 Watts Operate in Royer and Other Topologies Applications CCFL Power Supplies

Features

  • Transformers for Use in CCFL Power Supplies, Available in Through-Hole and Surface Mount Recess or Gull Wing Versions, Incorporating Floating or Fixed Secondary Technology
  • Supply Output Current Up to 30 Milli-Amps
  • Frequency Range from 40 to 80 kHz
  • Deliver Output Power from 2.5 to 14 Watts
  • Operate in Royer and Other Topologies
    Applications
  • CCFL Power Supplies
Supplier's Site
Futian, China
Transformers - Specialty Transformers
CTX210659-R
Transformers - Specialty Transformers CTX210659-R
TRANSFORMR CCFL 2.5W 13V 5MA SMD

TRANSFORMR CCFL 2.5W 13V 5MA SMD

Supplier's Site
Ccfl Transformer, 13V, 2.5 W; Turns Ratio Eaton Coiltronics - 28K2974 - Newark, An Avnet Company
Chicago, IL, United States
Ccfl Transformer, 13V, 2.5 W; Turns Ratio Eaton Coiltronics
28K2974
Ccfl Transformer, 13V, 2.5 W; Turns Ratio Eaton Coiltronics 28K2974
CCFL TRANSFORMER, 13V, 2.5 W; Turns Ratio:1:100; Lighting Transformer Primary Voltages:1 x 13V; Secondary Voltages:1.34kV; Secondary Power:2.5W; Secondary Current Nom:5mA; Product Range:-; Core Material:Ferrite; Inductance:2.5µH RoHS Compliant: Yes

CCFL TRANSFORMER, 13V, 2.5 W; Turns Ratio:1:100; Lighting Transformer Primary Voltages:1 x 13V; Secondary Voltages:1.34kV; Secondary Power:2.5W; Secondary Current Nom:5mA; Product Range:-; Core Material:Ferrite; Inductance:2.5µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 513-1123-ND 70037867 CTX210659-R 28K2974
Product Name Specialty Transformers XFMR,CCFL,1-3W,4VDC, 700VAC@0.005A,GW Transformers - Specialty Transformers Ccfl Transformer, 13V, 2.5 W; Turns Ratio Eaton Coiltronics
Category Signal Signal
Other Transformer Types / Applications Specialty Transformers Isolation Encapsulated Coil Transformer
Mounting Chip Transformer Chip Transformer
Operating Frequency 40000 to 80000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - ADT1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
Variacs - 1176015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Transformer Types / Applications Single Phase Transformer; Variac
Mounting Panel mount
Standards RoHS; Bs7452, iec60989
View Details
Isolation Transformer - 1321-3TW051-AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details