CR Magnetics, Inc. Current Sense Transformers CR7SFT-601

Description
Win Source Part Number: 1384707-CR7SFT-601 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384707-CR7SFT-601 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384707-CR7SFT-601 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384707-CR7SFT-601
Current Sense Transformers 1384707-CR7SFT-601
Win Source Part Number: 1384707-CR7SFT-601 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384707-CR7SFT-601
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - 582-CR7SFT-601-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-CR7SFT-601-ND
Current Sense Transformers 582-CR7SFT-601-ND
COMMERCIAL CLASS CURRENT TRANSFO

COMMERCIAL CLASS CURRENT TRANSFO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transformers Transformers
Product Number 1384707-CR7SFT-601 582-CR7SFT-601-ND
Product Name Current Sense Transformers Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1539M28 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 2-1672324-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details