CR Magnetics, Inc. Current Sense Transformers CR45-R

Description
Current Sense Transformer 50Hz ~ 1kHz Panel Mount
Request a Quote Datasheet
Description
Current Sense Transformer 50Hz ~ 1kHz Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 582-1008-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1008-ND
Current Sense Transformers 582-1008-ND
Current Sense Transformer 50Hz ~ 1kHz Panel Mount

Current Sense Transformer 50Hz ~ 1kHz Panel Mount

Buy Now Datasheet
Current Sense Transformers - 1384310-CR45-R - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384310-CR45-R
Current Sense Transformers 1384310-CR45-R
Win Source Part Number: 1384310-CR45-R Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384310-CR45-R
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - CR45-R - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CR45-R
Current Sense Transformers CR45-R
CURR SENSE XFMR PANEL MOUNT

CURR SENSE XFMR PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number 582-1008-ND 1384310-CR45-R CR45-R
Product Name Current Sense Transformers Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0090 HPH6-0090L - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3125-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details