CR Magnetics, Inc. Transformers - Current Sense Transformers CR8401-1000-G

Description
Win Source Part Number: 1336972-CR8401-1000- G Category: Transformers - Current Sense Transformers Series: CR8400 Type: Non-Invasive (Solid Core) Termination Style: Wire Leads Package: Bulk Size / Dimension: 0.880" L x 0.690" W (22.35mm x 17.53mm) Height - Seated (Max): 0.325" (8.26mm) Standard Package: 1 Frequency Range: 20Hz ~ 1kHz Mounting Type: Free Hanging (In-Line) DC Resistance (DCR): 49Ohm ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1336972-CR8401-1000- G Category: Transformers - Current Sense Transformers Series: CR8400 Type: Non-Invasive (Solid Core) Termination Style: Wire Leads Package: Bulk Size / Dimension: 0.880" L x 0.690" W (22.35mm x 17.53mm) Height - Seated (Max): 0.325" (8.26mm) Standard Package: 1 Frequency Range: 20Hz ~ 1kHz Mounting Type: Free Hanging (In-Line) DC Resistance (DCR): 49Ohm ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Current Sense Transformers - 1336972-CR8401-1000-G - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1336972-CR8401-1000-G
Transformers - Current Sense Transformers 1336972-CR8401-1000-G
Win Source Part Number: 1336972-CR8401-1000- G Category: Transformers - Current Sense Transformers Series: CR8400 Type: Non-Invasive (Solid Core) Termination Style: Wire Leads Package: Bulk Size / Dimension: 0.880" L x 0.690" W (22.35mm x 17.53mm) Height - Seated (Max): 0.325" (8.26mm) Standard Package: 1 Frequency Range: 20Hz ~ 1kHz Mounting Type: Free Hanging (In-Line) DC Resistance (DCR): 49Ohm ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: CR Magnetics Inc.

Win Source Part Number: 1336972-CR8401-1000-G
Category: Transformers - Current Sense Transformers
Series: CR8400
Type: Non-Invasive (Solid Core)
Termination Style: Wire Leads
Package: Bulk
Size / Dimension: 0.880" L x 0.690" W (22.35mm x 17.53mm)
Height - Seated (Max): 0.325" (8.26mm)
Standard Package: 1
Frequency Range: 20Hz ~ 1kHz
Mounting Type: Free Hanging (In-Line)
DC Resistance (DCR): 49Ohm
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - 1384737-CR8401-1000-G - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384737-CR8401-1000-G
Current Sense Transformers 1384737-CR8401-1000-G
Win Source Part Number: 1384737-CR8401-1000- G Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384737-CR8401-1000-G
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - 582-1016-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1016-ND
Current Sense Transformers 582-1016-ND
4A Current Sense Transformer 20Hz ~ 1kHz 49Ohm Free Hanging (In-Line)

4A Current Sense Transformer 20Hz ~ 1kHz 49Ohm Free Hanging (In-Line)

Buy Now Datasheet
Current Sense Transformers - CR8401-1000-G - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CR8401-1000-G
Current Sense Transformers CR8401-1000-G
CURR SENSE XFMR 4A IN-LINE

CURR SENSE XFMR 4A IN-LINE

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CR8401-1000-G
Transformers - Current Sense Transformers CR8401-1000-G
CURR SENSE XFMR 4A IN-LINE

CURR SENSE XFMR 4A IN-LINE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1336972-CR8401-1000-G 582-1016-ND CR8401-1000-G CR8401-1000-G
Product Name Transformers - Current Sense Transformers Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Power Transformers - PB2205-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details