CR Magnetics, Inc. Current Sense Transformers CR8349-2500-N

Description
Win Source Part Number: 1384727-CR8349-2500- N Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384727-CR8349-2500- N Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384727-CR8349-2500-N - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384727-CR8349-2500-N
Current Sense Transformers 1384727-CR8349-2500-N
Win Source Part Number: 1384727-CR8349-2500- N Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384727-CR8349-2500-N
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - 582-1013-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1013-ND
Current Sense Transformers 582-1013-ND
75A Current Sense Transformer 20Hz ~ 1kHz 190Ohm Through Hole

75A Current Sense Transformer 20Hz ~ 1kHz 190Ohm Through Hole

Buy Now Datasheet
Current Sense Transformers - CR8349-2500-N - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CR8349-2500-N
Current Sense Transformers CR8349-2500-N
CURR SENSE XFMR 75A T/H

CURR SENSE XFMR 75A T/H

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CR8349-2500-N
Transformers - Current Sense Transformers CR8349-2500-N
CURR SENSE XFMR 75A T/H

CURR SENSE XFMR 75A T/H

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1384727-CR8349-2500-N 582-1013-ND CR8349-2500-N CR8349-2500-N
Product Name Current Sense Transformers Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS10-3600-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer - No.10000033332829 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details