CR Magnetics, Inc. Current Sense Transformers CR2SFT-101

Description
Win Source Part Number: 1383931-CR2SFT-101 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1383931-CR2SFT-101 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1383931-CR2SFT-101 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1383931-CR2SFT-101
Current Sense Transformers 1383931-CR2SFT-101
Win Source Part Number: 1383931-CR2SFT-101 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1383931-CR2SFT-101
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - 582-1083-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1083-ND
Current Sense Transformers 582-1083-ND
100A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount

100A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CR2SFT-101
Transformers - Current Sense Transformers CR2SFT-101
CURR SENSE XFMR 100A T/H

CURR SENSE XFMR 100A T/H

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 1383931-CR2SFT-101 582-1083-ND CR2SFT-101
Product Name Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-104AR HTX8045C-104ARC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1611469-5 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2 suppliers