Eaton Corporation Specialty Transformers CTX210655-R

Description
TRANSFORMR CCFL 2.5W 20V 5MA SMD
Request a Quote Datasheet
Description
TRANSFORMR CCFL 2.5W 20V 5MA SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 513-1679-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
513-1679-ND
Specialty Transformers 513-1679-ND
TRANSFORMR CCFL 2.5W 20V 5MA SMD

TRANSFORMR CCFL 2.5W 20V 5MA SMD

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
CTX210655-R
Transformers - Specialty Transformers CTX210655-R
TRANSFORMR CCFL 2.5W 20V 5MA SMD

TRANSFORMR CCFL 2.5W 20V 5MA SMD

Supplier's Site
Ccfl Transformer, 20V, 2.5 W; Turns Ratio Eaton Coiltronics - 28K2972 - Newark, An Avnet Company
Chicago, IL, United States
Ccfl Transformer, 20V, 2.5 W; Turns Ratio Eaton Coiltronics
28K2972
Ccfl Transformer, 20V, 2.5 W; Turns Ratio Eaton Coiltronics 28K2972
CCFL TRANSFORMER, 20V, 2.5 W; Turns Ratio:1:67; Lighting Transformer Primary Voltages:1 x 20V; Secondary Voltages:1.34kV; Secondary Power:2.5W; Secondary Current Nom:5mA; Product Range:-; Core Material:Ferrite; Inductance:2.5µH RoHS Compliant: Yes

CCFL TRANSFORMER, 20V, 2.5 W; Turns Ratio:1:67; Lighting Transformer Primary Voltages:1 x 20V; Secondary Voltages:1.34kV; Secondary Power:2.5W; Secondary Current Nom:5mA; Product Range:-; Core Material:Ferrite; Inductance:2.5µH RoHS Compliant: Yes

Supplier's Site Datasheet
TRANSFORMER; 43UH; 0.22 OHMS; 2.5W - 70037996 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER; 43UH; 0.22 OHMS; 2.5W
70037996
TRANSFORMER; 43UH; 0.22 OHMS; 2.5W 70037996
TRANSFORMER; 43UH; 0.22 OHMS; 2.5W

TRANSFORMER; 43UH; 0.22 OHMS; 2.5W

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers
Product Number 513-1679-ND CTX210655-R 28K2972 70037996
Product Name Specialty Transformers Transformers - Specialty Transformers Ccfl Transformer, 20V, 2.5 W; Turns Ratio Eaton Coiltronics TRANSFORMER; 43UH; 0.22 OHMS; 2.5W
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F10-110-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details