CR Magnetics, Inc. 100A Current Sense Transformer CR8450-1000

Description
CURR SENSE XFMR 100A IN-LINE Product overview: CR8450-1000 from CR Magnetics, Inc. is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-CR8450-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CURR SENSE XFMR 100A IN-LINE Product overview: CR8450-1000 from CR Magnetics, Inc. is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-CR8450-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100A Current Sense Transformer - 163-CR8450-1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100A Current Sense Transformer
163-CR8450-1000
100A Current Sense Transformer 163-CR8450-1000
CURR SENSE XFMR 100A IN-LINE Product overview: CR8450-1000 from CR Magnetics, Inc. is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-CR8450-1000 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 100A IN-LINE Product overview: CR8450-1000 from CR Magnetics, Inc. is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-CR8450-1000 can be used for catalog matching and distributor lookup.

Supplier's Site
Transformers - Current Sense Transformers - 1330409-CR8450-1000 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1330409-CR8450-1000
Transformers - Current Sense Transformers 1330409-CR8450-1000
Manufacturer: CR Magnetics Inc. Win Source Part Number: 1330409-CR8450-1000 Category: Transformers>Current Sense Transformers Packaging: Bulk Type: Non-Invasive (Solid Core) Termination Style: Wire Leads Size / Dimension: 1.700" L x 1.450" W (43.18mm x 36.83mm) Height - Seated (Max): 0.550" (13.97mm) Standard Package: 1 Mounting: Free Hanging (In-Line) Frequency Range: 20Hz ~ 1kHz DC Resistance (DCR): 21Ohm ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 100 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: CR8450-1000-ND,582-1 179 RoHS Status: ROHS3 Compliant

Manufacturer: CR Magnetics Inc.
Win Source Part Number: 1330409-CR8450-1000
Category: Transformers>Current Sense Transformers
Packaging: Bulk
Type: Non-Invasive (Solid Core)
Termination Style: Wire Leads
Size / Dimension: 1.700" L x 1.450" W (43.18mm x 36.83mm)
Height - Seated (Max): 0.550" (13.97mm)
Standard Package: 1
Mounting: Free Hanging (In-Line)
Frequency Range: 20Hz ~ 1kHz
DC Resistance (DCR): 21Ohm
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: CR8450-1000-ND,582-1179
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Sense Transformers - 1384760-CR8450-1000 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384760-CR8450-1000
Current Sense Transformers 1384760-CR8450-1000
Win Source Part Number: 1384760-CR8450-1000 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384760-CR8450-1000
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - 582-1179-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1179-ND
Current Sense Transformers 582-1179-ND
100A Current Sense Transformer 20Hz ~ 200kHz 21Ohm Free Hanging (In-Line)

100A Current Sense Transformer 20Hz ~ 200kHz 21Ohm Free Hanging (In-Line)

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CR8450-1000
Transformers - Current Sense Transformers CR8450-1000
CURR SENSE XFMR 100A IN-LINE

CURR SENSE XFMR 100A IN-LINE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 163-CR8450-1000 1330409-CR8450-1000 582-1179-ND CR8450-1000
Product Name 100A Current Sense Transformer Transformers - Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3119-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details