CR Magnetics, Inc. Current Sense Transformers CR8420-1000-G

Description
Win Source Part Number: 1384743-CR8420-1000- G Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384743-CR8420-1000- G Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384743-CR8420-1000-G - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384743-CR8420-1000-G
Current Sense Transformers 1384743-CR8420-1000-G
Win Source Part Number: 1384743-CR8420-1000- G Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384743-CR8420-1000-G
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - 582-1018-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1018-ND
Current Sense Transformers 582-1018-ND
20A Current Sense Transformer 20Hz ~ 1kHz 44Ohm Free Hanging (In-Line)

20A Current Sense Transformer 20Hz ~ 1kHz 44Ohm Free Hanging (In-Line)

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CR8420-1000-G
Transformers - Current Sense Transformers CR8420-1000-G
CURR SENSE XFMR 20A IN-LINE

CURR SENSE XFMR 20A IN-LINE

Supplier's Site
Current Sense Transformers - CR8420-1000-G - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CR8420-1000-G
Current Sense Transformers CR8420-1000-G
CURR SENSE XFMR 20A IN-LINE

CURR SENSE XFMR 20A IN-LINE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers
Product Number 1384743-CR8420-1000-G 582-1018-ND CR8420-1000-G CR8420-1000-G
Product Name Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Step Down Transformers - 3-1611471-7 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details