Current Sense Transformer
CURRENT TRANSFORMER, 200:5 AMP, FOR IMH/APLIT
CURRENT TRANSFORMER, 200:5A, 4VA; CT Construction:Donut; Current Ratio:200:5; Accuracy Class:-; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: Yes
CURR SENSE XFMR
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | RLC211-ND | 70030416 | 14N8301 | CT020050 |
| Product Name | Current Sense Transformers | CURRENT TRANSFORMER, 200:5 AMP, FOR IMH/APLIT | Current Transformer, 200 Red Lion Controls | Transformers - Current Sense Transformers |
| Category | Signal | Signal |