CR Magnetics, Inc. Current Sense Transformers CR7ARL-201

Description
Win Source Part Number: 1384661-CR7ARL-201 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote
Description
Win Source Part Number: 1384661-CR7ARL-201 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CR7ARL-201 Current Sense Transformer from CR Magnetics is designed for both commercial and ANSI metering class applications. It features a primary current ratio of 200:5, with an accuracy of ±1% at 60 Hz. The transformer operates within a temperature range of -20°C to +75°C and has a thermal drift specification of 100 PPM/°C. It is suitable for use in energy measurement, ammeters, and current sensing relays. The insulation voltage rating is 3500 Vac for one minute, and it supports a frequency range of 50 Hz to 400 Hz. The transformer is constructed with a core secured via epoxy resin, ensuring durability and reliability in various applications. Common secondary ratios are available, and custom options can be requested for unique electrical requirements.

Datasheet Summary
Powered by GS/AI

The CR7ARL-201 Current Sense Transformer from CR Magnetics is designed for both commercial and ANSI metering class applications. It features a primary current ratio of 200:5, with an accuracy of ±1% at 60 Hz. The transformer operates within a temperature range of -20°C to +75°C and has a thermal drift specification of 100 PPM/°C. It is suitable for use in energy measurement, ammeters, and current sensing relays. The insulation voltage rating is 3500 Vac for one minute, and it supports a frequency range of 50 Hz to 400 Hz. The transformer is constructed with a core secured via epoxy resin, ensuring durability and reliability in various applications. Common secondary ratios are available, and custom options can be requested for unique electrical requirements.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384661-CR7ARL-201 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384661-CR7ARL-201
Current Sense Transformers 1384661-CR7ARL-201
Win Source Part Number: 1384661-CR7ARL-201 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384661-CR7ARL-201
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - 582-CR7ARL-201-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-CR7ARL-201-ND
Current Sense Transformers 582-CR7ARL-201-ND
ANSI METERING CLASS CURRENT TRAN

ANSI METERING CLASS CURRENT TRAN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transformers Transformers
Product Number 1384661-CR7ARL-201 582-CR7ARL-201-ND
Product Name Current Sense Transformers Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
50 Ohm Primary DC Resistance J Series Audio Transformer - A-11J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers