CR Magnetics, Inc. Current Sense Transformers CR8448-2000

Description
50A Current Sense Transformer 20Hz ~ 200kHz 106Ohm Free Hanging (In-Line)
Request a Quote Datasheet
Description
50A Current Sense Transformer 20Hz ~ 200kHz 106Ohm Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - CR8448-2000-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
CR8448-2000-ND
Current Sense Transformers CR8448-2000-ND
50A Current Sense Transformer 20Hz ~ 200kHz 106Ohm Free Hanging (In-Line)

50A Current Sense Transformer 20Hz ~ 200kHz 106Ohm Free Hanging (In-Line)

Buy Now Datasheet
Current Sense Transformers - 1384748-CR8448-2000 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384748-CR8448-2000
Current Sense Transformers 1384748-CR8448-2000
Win Source Part Number: 1384748-CR8448-2000 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384748-CR8448-2000
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transformers Transformers
Product Number CR8448-2000-ND 1384748-CR8448-2000
Product Name Current Sense Transformers Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611449-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details