CR Magnetics, Inc. Current Sense Transformers CR8320-1600

Description
10A Current Sense Transformer 20Hz ~ 1kHz 95Ohm Through Hole
Request a Quote Datasheet
Description
10A Current Sense Transformer 20Hz ~ 1kHz 95Ohm Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 582-1009-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1009-ND
Current Sense Transformers 582-1009-ND
10A Current Sense Transformer 20Hz ~ 1kHz 95Ohm Through Hole

10A Current Sense Transformer 20Hz ~ 1kHz 95Ohm Through Hole

Buy Now Datasheet
Current Sense Transformers - 1384710-CR8320-1600 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384710-CR8320-1600
Current Sense Transformers 1384710-CR8320-1600
Win Source Part Number: 1384710-CR8320-1600 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384710-CR8320-1600
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CR8320-1600
Transformers - Current Sense Transformers CR8320-1600
CURR SENSE XFMR 10A T/H

CURR SENSE XFMR 10A T/H

Supplier's Site
Current Sense Transformers - CR8320-1600 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CR8320-1600
Current Sense Transformers CR8320-1600
CURR SENSE XFMR 10A T/H

CURR SENSE XFMR 10A T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers
Product Number 582-1009-ND 1384710-CR8320-1600 CR8320-1600 CR8320-1600
Product Name Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 160H120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details