CR Magnetics, Inc. Current Sense Transformers CR8449-2000

Description
Win Source Part Number: 1384755-CR8449-2000 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384755-CR8449-2000 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384755-CR8449-2000 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384755-CR8449-2000
Current Sense Transformers 1384755-CR8449-2000
Win Source Part Number: 1384755-CR8449-2000 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384755-CR8449-2000
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - CR8449-2000-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
CR8449-2000-ND
Current Sense Transformers CR8449-2000-ND
75A Current Sense Transformer 20Hz ~ 200kHz 150Ohm Free Hanging (In-Line)

75A Current Sense Transformer 20Hz ~ 200kHz 150Ohm Free Hanging (In-Line)

Buy Now Datasheet
Current Sense Transformers - CR8449-2000 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CR8449-2000
Current Sense Transformers CR8449-2000
CURR SENSE XFMR 75A IN-LINE

CURR SENSE XFMR 75A IN-LINE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number 1384755-CR8449-2000 CR8449-2000-ND CR8449-2000
Product Name Current Sense Transformers Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HA4061-AL Flyback Transformer for LT3751 - HA4061-AL - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672325-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details
3 suppliers