CR Magnetics, Inc. Current Sense Transformers CR5RL-501

Description
500A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote Datasheet
Description
500A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - CR5RL-501-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
CR5RL-501-ND
Current Sense Transformers CR5RL-501-ND
500A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

500A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

Buy Now Datasheet
Current Sense Transformers - 1384576-CR5RL-501 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384576-CR5RL-501
Current Sense Transformers 1384576-CR5RL-501
Win Source Part Number: 1384576-CR5RL-501 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384576-CR5RL-501
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - CR5RL-501 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CR5RL-501
Current Sense Transformers CR5RL-501
CURR SENSE XFMR 500A IN-LINE

CURR SENSE XFMR 500A IN-LINE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number CR5RL-501-ND 1384576-CR5RL-501 CR5RL-501
Product Name Current Sense Transformers Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2507-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details