CR Magnetics, Inc. Current Sense Transformers CR8350-2000

Description
200A Current Sense Transformer 20Hz ~ 1kHz 73Ohm Through Hole
Request a Quote Datasheet
Description
200A Current Sense Transformer 20Hz ~ 1kHz 73Ohm Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 582-1014-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1014-ND
Current Sense Transformers 582-1014-ND
200A Current Sense Transformer 20Hz ~ 1kHz 73Ohm Through Hole

200A Current Sense Transformer 20Hz ~ 1kHz 73Ohm Through Hole

Buy Now Datasheet
Transformers - Current Sense Transformers - 1331018-CR8350-2000 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1331018-CR8350-2000
Transformers - Current Sense Transformers 1331018-CR8350-2000
Manufacturer: CR Magnetics Inc. Win Source Part Number: 1331018-CR8350-2000 Category: Transformers>Current Sense Transformers Packaging: Bulk Type: Non-Invasive (Solid Core) Termination Style: PC Pin Size / Dimension: 1.476" L x 0.551" W (37.50mm x 14.00mm) Height - Seated (Max): 1.535" (39.00mm) Standard Package: 1 Mounting: Through Hole Frequency Range: 20Hz ~ 1kHz DC Resistance (DCR): 73Ohm ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: CR83502000,CR8350-20 00-ND,582-1014 RoHS Status: ROHS3 Compliant

Manufacturer: CR Magnetics Inc.
Win Source Part Number: 1331018-CR8350-2000
Category: Transformers>Current Sense Transformers
Packaging: Bulk
Type: Non-Invasive (Solid Core)
Termination Style: PC Pin
Size / Dimension: 1.476" L x 0.551" W (37.50mm x 14.00mm)
Height - Seated (Max): 1.535" (39.00mm)
Standard Package: 1
Mounting: Through Hole
Frequency Range: 20Hz ~ 1kHz
DC Resistance (DCR): 73Ohm
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: CR83502000,CR8350-2000-ND,582-1014
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Sense Transformers - 1384730-CR8350-2000 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384730-CR8350-2000
Current Sense Transformers 1384730-CR8350-2000
Win Source Part Number: 1384730-CR8350-2000 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384730-CR8350-2000
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CR8350-2000
Transformers - Current Sense Transformers CR8350-2000
CURR SENSE XFMR 200A T/H

CURR SENSE XFMR 200A T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 582-1014-ND 1331018-CR8350-2000 CR8350-2000
Product Name Current Sense Transformers Transformers - Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1539M10 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details