CR Magnetics, Inc. Current Sense Transformers CR45-B

Description
Win Source Part Number: 1384308-CR45-B Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384308-CR45-B Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384308-CR45-B - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384308-CR45-B
Current Sense Transformers 1384308-CR45-B
Win Source Part Number: 1384308-CR45-B Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384308-CR45-B
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - 582-1006-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-1006-ND
Current Sense Transformers 582-1006-ND
Current Sense Transformer 50Hz ~ 1kHz Panel Mount

Current Sense Transformer 50Hz ~ 1kHz Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transformers Transformers
Product Number 1384308-CR45-B 582-1006-ND
Product Name Current Sense Transformers Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0127 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details